Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel BPS-120 power supply unit 180 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BPS-120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZY-BPS120
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5821
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 08 Apr 2019 16:19:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Zyxel BPS-120 power supply unit 180 W:
This short summary of the Zyxel BPS-120 power supply unit 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel BPS-120, 180 W, 100 - 240 V, 50 - 60 Hz, 1.8 A, Overload, 0 - 45 °C

Long summary description Zyxel BPS-120 power supply unit 180 W:
This is an auto-generated long summary of Zyxel BPS-120 power supply unit 180 W based on the first three specs of the first five spec groups.

Zyxel BPS-120. Total power: 180 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 4 kg. Dimensions (WxDxH): 440 x 270 x 45 mm

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
180 W
AC input voltage *
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.8 A
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
32 - 113 °F
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 270 x 45 mm
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Redundant power supply (RPS) support
Additional power supply which can run a computer if the main power supply fails.
Yes
Country Distributor
France 2 distributor(s)
Customer service details
Array
X