location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel WPA-1000 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPA-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPA1000
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel WPA-1000 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Wireless
  • - 54 Mbit/s
Long product name Zyxel WPA-1000 54 Mbit/s :
The long product name of Zyxel WPA-1000 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WPA-1000 802.11b/g Wireless Connector for Projectors
More>>>
Zyxel WPA-1000 54 Mbit/s:
The official description of Zyxel WPA-1000 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make Your Next Presentation Move
- 802.11 b/g Wireless Connectivity.
- Advanced Wireless Security Transmission with WEP Encryption.
- Install Built-in Projecting Software from the Product, not CD.
- Plug and Show (PnS) technology: allows installation free by using PnS dongle (included).
- Presentation from Multiple Users.
- Web-based Management Tools with Conference Control.
- Compatible with Virtually All Projectors with VGA Connectivity.
- Vista Compatible.

High-Speed Wireless Connection
ZyXEL WPA-1000 seamlessly integrates a high-speed wireless hardware solution and a unique compression software module to provide 54 Mbps data throughput via wireless connections. With its friendly Web-based user interface, users can control the presentation with just one button on the PC utility software; while WPA-1000 replicates the image on the computer screen to the remote display device, such as a projector, simultaneously.

Auto-Search VGA Signal Support
With ZyXEL WPA-1000, conventional wired projectors/monitors can be upgraded to fancy wireless counterparts immediately. Since WPA-1000 searches virtually all projector/monitor signals automatically and eases the setup efforts, just click a button and your professional presentation is ready to roll.

No VGA Cable or User Swapping Hassle
With ZyXEL WPA-1000, speakers do not have to swap VGA cable for their turn, and you have greater control over the presentations. The WPA-1000 administrator can designate a logged-in user to display his or her material, and queue all others on a waiting list with handy stop/play/kick functionalities on the control panel.

Short summary description Zyxel WPA-1000 54 Mbit/s:
This short summary of the Zyxel WPA-1000 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel WPA-1000, Wired, Wireless, 54 Mbit/s, Black, Silver

Long summary description Zyxel WPA-1000 54 Mbit/s:
This is an auto-generated long summary of Zyxel WPA-1000 54 Mbit/s based on the first three specs of the first five spec groups.

Zyxel WPA-1000. Connectivity technology: Wired, Host interface: Wireless. Maximum data transfer rate: 54 Mbit/s. Product colour: Black, Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Wireless
Network
Maximum data transfer rate *
54 Mbit/s
Ethernet LAN
Yes
Design
Product colour
Black, Silver
Safety
UL1950, CSA C22.2 No.950, EN60950, EN41003
Electromagnetic compatibility
FCC Part 15 Class A, EN55022 Class A
System requirements
Minimum RAM
256 MB
Minimum storage drive space
10 MB
Compatible operating systems
Windows 2000/XP/2003
System requirements
Minimum processor
Intel Pentium III 800MHz
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
400 g
Other features
I/O ports
1 x RJ-45 1 x D-Sub 15-pin VGA
Dimensions (WxDxH)
190 x 130 x 32 mm
Network ready
Yes