location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000Base-LHX SFP Transceiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-LHX1310-40
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm :
The long product name of Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000Base-LHX SFP Transceiver
More>>>
Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm:
The official description of Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Speed and Flexibility
ZyXEL's Small Form-factor Pluggable (SFP) transceiver family provides performance and flexibility with full duplex Gigabit speeds and hot-pluggable into Gigabit Ethernet port.

Small Size and High Port Density
ZyXEL's SFP transceiver's compact design provides high port density. For example, ZyXEL GS-3012F switch can connect up to 12 fiber links – all at an affordable price.

Industry Standards-based Compliance
ZyXEL's SFP transceiver family is compliant with IEEE 802.3z and SFP MSA allowing easy interoperability with all standard compliance devices from different vendors.

Short summary description Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm:
This short summary of the Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel 1000Base-LHX SFP Transceiver, Wired, 40000 m, 1310 nm, 802.3z, SFP MSA, Class 1 Laser 21 CFR 1040.10 & 1040.11 CSA TUV, 0 - 70 °C

Long summary description Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm:
This is an auto-generated long summary of Zyxel 1000Base-LHX SFP Transceiver network media converter 1310 nm based on the first three specs of the first five spec groups.

Zyxel 1000Base-LHX SFP Transceiver. Connectivity technology: Wired. Maximum transfer distance: 40000 m, Wavelength: 1310 nm. Compliance industry standards: 802.3z, SFP MSA, Certification: Class 1 Laser 21 CFR 1040.10 & 1040.11 CSA TUV. Dimensions (WxDxH): 56 x 13.4 x 12.46 mm, Connector(s): LC, Power requirements: +3.3V

Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
40000 m
Wavelength *
1310 nm
Design
Compliance industry standards
802.3z, SFP MSA
Certification
Class 1 Laser 21 CFR 1040.10 & 1040.11 CSA TUV
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
56 x 13.4 x 12.46 mm
Connector(s)
LC
Power requirements
+3.3V