Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZyXEL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLA5206 Twin Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLA5206-GB0201F
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4718937581092
Category
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine network adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZyXEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2378
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (2,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (2,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter :
The short editorial description of ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter

PLA5206 Twin Pack, V2, 1000 Mbps, Gigabit Ethernet, 300m, 100-240V
More>>>
ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter:
The official marketing text of ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter as supplied by the manufacturer

Transform Power Outlets into Gigabit Ethernet Ports
Once you plug the ZyXEL PLA5206 v2, 1000 Mbps Powerline 2-port Gigabit Ethernet Adapter into any power outlet in your home, it instantly creates a speedy powerline network of up to 1000 Mbps. Plug another unit into any power outlet in your home and you have an instant Gigabit network!

True Plug and Play with ZyXEL
Simply connect the PLA5206 v2 to your Internet gateway or router, and then connect another to a game console or networked set top box. It's just that easy!

Quick, Easy and Secured Setup
Push the encrypt buttons on both devices and you get a secured powerline network! It's that easy!

Excellent for 4K Video Streaming and Online Games
The ZyXEL PLA5206 v2 enables Gigabit-class speeds for your powerline network and it is great for delivering ultra high-definition 4K video streams to your favorite network television devices. Gain advantage over your opponents with little or no latency for all online games with ZyXEL's PLA5206 v2.

Extend Gigabit Ethernet Connection through Your Powerline
Just connect the ZyXEL PLA5206 v2 to an Internet gateway or router, and then connect another to an Internet-capable device, such as a video game console or a networked set top box, in the other room.

Quality of Service (QoS) for Unparalleled Networking Performance
The ZyXEL PLA5206 v2 supports up to 4-level type QoS and allocates proper bandwidth automatically for the powerline network to fully utilize your bandwidth. Get the unparalleled networking experience with extremely easy, straightforward setup.

Short summary description ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter:
This short summary of the ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter data-sheet is auto-generated and uses the product title and the first six key specs.

ZyXEL PLA5206 Twin Pack, 1000 Mbit/s, IEEE 1901, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV2, 16-QAM,64-QAM,256-QAM,1024-QAM,4096-QAM,OFDM

Long summary description ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter:
This is an auto-generated long summary of ZyXEL PLA5206 Twin Pack 1000Mbit/s Ethernet LAN White PowerLine network adapter based on the first three specs of the first five spec groups.

ZyXEL PLA5206 Twin Pack. Data transfer rate (max): 1000 Mbit/s, Networking standards: IEEE 1901, Ethernet LAN interface type: Gigabit Ethernet. AC input voltage: 100-240, AC input frequency: 50/60. Colour of product: White, LED indicators: Activity, Link, Certification: CE-LVD, BSMI CE, FCC ICES, BSMI. Width: 63 mm, Depth: 30 mm, Height: 93 mm. Cables included: LAN (RJ-45)

Performance
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 1901
Built-in power socket *
There is a power socket (port) in the device.
Yes
Ethernet LAN interface type
Gigabit Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PowerLine standard
Power-line communication (PLC) carries data on a conductor that is also used simultaneously for AC electric power transmission or electric power distribution to consumers. Two distinctly different sets of standards apply to powerline networking as of early 2010. Within homes, the HomePlug AV and IEEE 1901 standards specify how, globally, existing AC wires should be employed for data purposes. The IEEE 1901 includes HomePlug AV as a baseline technology, so any IEEE 1901 products are fully interoperable with HomePlug AV, HomePlug GreenPHY or HomePlug AV2 specification.
HomePlug AV2
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
16-QAM,64-QAM,256-QAM,1024-QAM,4096-QAM,OFDM
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit AES
Maximum operating distance
The maximum distance from which you can operate the device.
300 m
Encryption button
Yes
Frequency range
The range of frequencies which can be produced by the device, or can be detected/used by the device to produce an output.
2 - 86 MHz
Quality of Service (QoS) support
Yes
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
LED indicators
Activity, Link
Design
Certification
CE-LVD, BSMI CE, FCC ICES, BSMI
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 70 °C
Operating relative humidity (H-H)
10 - 50%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
63 mm
Depth
The distance from the front to the back of something.
30 mm
Height
The measurement of the product from head to foot or from base to top.
93 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Package width
The distance from one side of the packaging to the other.
215 mm
Package depth
The distance from the front to the back of the packaging.
114 mm
Package height
The distance from the top to the bottom of the packaging.
83 mm
Package weight
Weight of the packaged product.
498 g
Packaging content
Cables included
LAN (RJ-45)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
X