Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZyXEL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLA5206
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLA5206-GB0101F
Category
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine network adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZyXEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1087
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter :
The short editorial description of ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter

PLA5206 - 1000 Mbps Powerline Gigabit Ethernet Adapter
More>>>
ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter:
The official marketing text of ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter as supplied by the manufacturer

Create a Fast and Stable Home Network with Gigabit Powerline Adapter
The ZyXEL PLA5206 1000 Mbps Powerline Gigabit Ethernet Adapter is based on the latest HomePlug AV2 standard with data transfer rates up to 1000 Mbps*.You can plug into existing electrical circuitry, transferrin power lines into a high speed network without new wires or drilling, and PLA5206 brings you a whole new large bandwidth to enjoy multiple HD streaming, online gaming and other network applications simultaneously in every room.

HomePlug AV2 integrated with Gigabit LAN connection
With advanced HomePlug AV2 technology, the ZyXEL PLA5206 provides speeds of up to 1000 Mbps* and backwards compatibility with HomePlug AV and IEEE 1901-based products. In addition, the PLA5206 is equipped with a Gigabit Ethernet port. Users can enjoy stable high-performance networking, including simultaneous HD streaming, online gaming and web browsing.

No extra wires or configuration required
The ZyXEL PLA5206 lets you create a network using your home’s existing electrical wires easily extending Internet connectivity throughout the building while eliminating the need to drill through walls or install additional network cables. Forget about complicated setup procedures; no configuration is required. Just plug your PLA5206 into a power outlet and create a completely functional network.

Perfect for connecting smart TVs and playing on-line games
The ZyXEL PLA5206 provides speeds of up to 1000 Mbps*, accelerating network applications like HDTV, multimedia HD streaming and online gaming. Users can easily transmit multiple HD streams and even 3D movies to every room quickly and smoothly.

Easy home network security setup
Data transmission through the ZyXEL PLA5206 is protected by 128-bit Advanced Encryption Security (AES), providing a secure connection to the Internet. The encryption mechanism can be configured with a simple press of a button—no complicated setup or additional software is required.

QoS enhances high-quality media streaming
The advanced Quality of Service (QoS) function improves high-quality multimedia streaming applications such as triple-play services by prioritizing processes including, HD video streaming, high-speed Internet access and VoIP.

Short summary description ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter:
This short summary of the ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter data-sheet is auto-generated and uses the product title and the first six key specs.

ZyXEL PLA5206, 1000 Mbit/s, IEEE 1901, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV, 128-bit AES

Long summary description ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter:
This is an auto-generated long summary of ZyXEL PLA5206 1000Mbit/s Ethernet LAN White 1pc(s) PowerLine network adapter based on the first three specs of the first five spec groups.

ZyXEL PLA5206. Data transfer rate (max): 1000 Mbit/s, Networking standards: IEEE 1901, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 4 W, Power consumption (standby): 0.5 W, AC input voltage: 100-240. Colour of product: White, LED indicators: Activity, Link, Network, Power, Certification: CE-LVD, CE, FCC. Width: 61 mm, Depth: 93 mm, Height: 32 mm. Quantity per pack: 1 pc(s)

Performance
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 1901
Ethernet LAN interface type
Gigabit Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PowerLine standard
Power-line communication (PLC) carries data on a conductor that is also used simultaneously for AC electric power transmission or electric power distribution to consumers. Two distinctly different sets of standards apply to powerline networking as of early 2010. Within homes, the HomePlug AV and IEEE 1901 standards specify how, globally, existing AC wires should be employed for data purposes. The IEEE 1901 includes HomePlug AV as a baseline technology, so any IEEE 1901 products are fully interoperable with HomePlug AV, HomePlug GreenPHY or HomePlug AV2 specification.
HomePlug AV
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit AES
Maximum operating distance
The maximum distance from which you can operate the device.
300 m
Quality of Service (QoS) support
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Design
LED indicators
Activity, Link, Network, Power
Certification
CE-LVD, CE, FCC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
61 mm
Depth
The distance from the front to the back of something.
93 mm
Height
The measurement of the product from head to foot or from base to top.
32 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Package width
The distance from one side of the packaging to the other.
151 mm
Package depth
The distance from the front to the back of the packaging.
176 mm
Package height
The distance from the top to the bottom of the packaging.
85 mm
Package weight
Weight of the packaged product.
360 g
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Australia 1 distributor(s)
X