Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel 662HW-D1 wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
662HW-D1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P662HW-D1
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8323
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel 662HW-D1 wireless router :
The short editorial description of Zyxel 662HW-D1 wireless router

Prestige 662HW-D1 ADSL2+ WLAN 20xVPN 1xDMZ Router
More>>>
Zyxel 662HW-D1 wireless router:
The official marketing text of Zyxel 662HW-D1 wireless router as supplied by the manufacturer

ZyXEL's Prestige 662HW security gateway is a fast, powerful, all-in-one ADSL modem/router for SOHO, SMB and enterprise branch offices. The security gateway integrates a high-speed ADSL 2+ port, 4-port 10/100Mbps auto MDI/MDIX Ethernet switch, Dial Backup functions, and 54Mbps IEEE 802.11g wireless connectivity.

Short summary description Zyxel 662HW-D1 wireless router:
This short summary of the Zyxel 662HW-D1 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel 662HW-D1, ADSL

Long summary description Zyxel 662HW-D1 wireless router:
This is an auto-generated long summary of Zyxel 662HW-D1 wireless router based on the first three specs of the first five spec groups.

Zyxel 662HW-D1. Maximum data transfer rate: 0.125 Gbit/s

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Management features
Quality of Service (QoS) support
No
Protocols
Universal Plug and Play (UPnP)
No
Other features
Maximum data transfer rate
0.125 Gbit/s
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
4
xDSL connection
Yes
Customer service details
Array
X