location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-663H-51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-663H-51
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.1p, IEEE 802.1q
  • - Fast Ethernet
  • - ADSL2+
  • - DHCP server
Long product name Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey :
The long product name of Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL2+ 4-port Bonding Gateway
More>>>
Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey:
The official description of Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Higher-speed Broadband Access

The P-663H-51 has two ADSL2/2+ WAN ports. With the ATM-based multi-paired bonding feature, the two ports can be grouped into a logical link boasting the bandwidth twice as fast as a single ADSL2/2+ port, and the bit rates of each individual port can be freely and independently changed by their respective PHY layer. If one of the member ports fails, the conveyed traffic will be moved to the other port. When the failed port recovers, it will seamlessly return to the logical link and share the transmission/reception of the upper-layer traffic.

Robust, State-of-the-Art IP Security

The P-663H-51 supports state-of-the-art Firewall features, Stateful Packet Inspection, anti-DoS (Denial of Service) and IP/MAC address spoofing protection for basic defense against hackers, network intruders and other hazardous threats.

Sophisticated QoS for Triple-Play Services

The P-663H-51 comes with complete ATM and Ethernet QoS mechanisms, as well as various IP QoS features (Packet classification/Rate Limitation/Queue Scheduling). The seamless QoS-mapping not only allows consistent and appropriate traffic treatment of packets, but also enables fulfillment of triple-play services. The IGMP proxy/snooping and fast leave (v1, v2) features also supports the IP multicasting service easily.

Short summary description Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey:
This short summary of the Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel Prestige P-663H-51, Fast Ethernet, Grey

Long summary description Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey:
This is an auto-generated long summary of Zyxel Prestige P-663H-51 wired router Fast Ethernet Grey based on the first three specs of the first five spec groups.

Zyxel Prestige P-663H-51. Networking standards: IEEE 802.1p, IEEE 802.1q, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Routing protocols: IP, Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, UDP/IP, IPSec, PPTP, L2TP. Safety: UL1950, CSA C22.2 No. 950, Certification: RoHS & WEEE. Product colour: Grey. Power consumption (typical): 12 W

Network
Networking standards *
IEEE 802.1p, IEEE 802.1q
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Wireless LAN features
Dual-band
No
DSL features
ADSL2+
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
Routing protocols
IP
Management protocols
SNMP, Telnet, HTTP, FTP
DHCP server *
Yes
Supported network protocols
TCP/IP, UDP/IP, IPSec, PPTP, L2TP
Security
MAC address filtering
Yes
IP address filtering
Yes
Features
Safety
UL1950, CSA C22.2 No. 950
Certification
RoHS & WEEE
Design
Product colour *
Grey
Rack mounting
No
Power
Power consumption (typical) *
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
207 mm
Depth
161 mm
Height
52 mm
Weight
400 g
Other features
Electromagnetic emissions
FCC Part 15, Part 68 Class B