location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NXC5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NXC5500-EU0101F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718937577491 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 SNMP, CLI, SSH, Web UI, SSL
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 6 Console port: RJ-45
  • - Switching capacity: 6 Gbit/s
  • - 1U Rack mounting
Long product name Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White :
The long product name of Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless LAN Controller, 6- LAN ports, 2- USB ports, 6 Gbps, Layer-2, VLANs, 4.7kg
More>>>
Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White:
The official description of Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent WLAN Controller with Advanced Functions
With demand for Internet connection of mobile devices growing rapidly, high scalability WLAN and centralized management become necessary for wireless device deployments. ZyXEL’s next-generation WLAN controller, the NXC5500, is capable of extending networks flexibly and fulfilling different deploy requirements with excellent AP compatibility; and the NXC5500 can centralize WLAN management to reduce extra efforts. The NXC5500 is easy to use and scalable for hotels, education institutions, chain stores as well as small- to medium-size enterprises to configure network solutions that meet their specific needs.

Ultimate scalability, instant provisioning
The great scalability allows ZyXEL NXC5500 to manage up to 512 access points centrally, and the NXC5500 also helps administrators to make auto provision without exhaustive configuration for each AP within few minutes.

Unmatched performance and capacity
The next-generation WLAN controller NXC5500 is equipped with 6 Gigabit Ethernet ports, enabling both high bandwidth and flexible deployments. It can support up to 16,000 concurrent devices without compromising performance.With high performance and scalability, the NXC5500 ensures robust networking for modern networks where one person is equipped with multiple devices.

Non-stop Wi-Fi services
The large demand of wireless connection increases unpredictable changes in WLAN environments. To reduce the impact of these unpredictable changes, NXC5500 has Auto Healing feature that detects status of neighbor APs and adjust AP power automatically to provide enduring network services. If an AP is not functional, the nearby APs will increase output power to cover the void area. Once the AP outage recovers, the nearby APs decrease output power automatically.

Adaptive and resilient Wi-Fi deployments
The ZyMESH features of NXC5500 help extending Wi-Fi coverage to places where cable deployment is diffcult. In addition, each repeater APs has multiple route selections to provide high resilience for non-stop Wi-Fi services. In the past, administrators had to assign a channel and MAC addresses in each AP while setting up a WDS link to extend Wi-Fi service; now they can make auto provision and manage easily and centrally with ZyMESH along with the NXC5500 controllers.

WLAN optimization and enhanced RF management
All wireless networks face a major challenge: ensuring Wi-Fi clients get service levels they’d need. The diffculty to resolve is that different kinds of Wi-Fi clients exist on the network, and these users tend to make their own connectivity and roaming decisions. Client Steering enables the NXC5500 to provide network with max performance through band segmentation and signal threshold for clients. With more mobile devices in use, Wi-Fi requirement becomes more critical. Client Steering has functions that match every Wi-Fi client to the better radio band with the better AP, while band select sets 5 GHz as priority for dual-band devices to overcome heavy loading on 2.4 GHz. Clientsignal threshold transfer devices to APs with stronger signal. With these two functions, users can rest assured that the Wi-Fi performance is optimized.

Comprehensive access management
The NXC5500 offers versatile wireless user authentication methods for different users. For example, to reduce inconvenient login for keyboard-less mobile devices in schools, MAC authentication can be adopted to provide smooth access. In hotels, the reception staff can generate dynamic accounts for clients to log into a customized HTML portal page for flexible uploads and for the users to log into a secure network with correct resource.

NAT traversal unblocks multi-site deployments
Most Wi-Fi deployments are new, or belong to extension programs on top of the existing networks. The ZyXEL NXC controller utilizes the IEFT CAPWAP protocol to minimize this issue. In addition, the connections between AP and controllers are usually established in different subnets or even across the Internet; the advanced technologies employed by ZyXEL’s NXC controller can facilitate the connections traversing NAT gateways to ensure the highest robustness of WLAN networks.

Secured wireless edge blocks threats from mobile devices
The ZyXEL NXC5500 Wireless LAN Controller and Managed APs can help enterprises and businesses address the wireless security issues that arise with BYOD. They can guard company networks and resources against incoming threats from mobile Internet devices with industry-standard WPA/WPA2-Enterprise authentication and a variety of Extensible Authentication Protocol (EAP) frameworks. The monitoring mode of rogue AP includes both detection and containment to ensure blocking malicious AP. The built-in -firewall of the NXC5500 can perform stateful inspection of data streams to reject illegitimate packets coming from mobile Internet devices. With multiple network security, the NXC5500 can provide the most robust protection for the wireless network edge.

Elaborate Wi-Fi site survey and location tracking
In large scale or campus Wi-Fi deployments, it is essential to locate the best spots to install APs for optimized service. The NXC5500 partners with Ekahau to provide site survey and Real-Time Location Tracking (RTLS) to best assist site selection and expedite the deployment.

Short summary description Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White:
This short summary of the Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel NXC5500, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White:
This is an auto-generated long summary of Zyxel NXC5500 Managed L2 Gigabit Ethernet (10/100/1000) 1U White based on the first three specs of the first five spec groups.

Zyxel NXC5500. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 6, USB 2.0 ports quantity: 2, Console port: RJ-45. Switching capacity: 6 Gbit/s. Networking standards: IEEE 802.1x. Power connector: DC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
6
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Console port
RJ-45
USB 2.0 ports quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1x
10G support *
No
Data transmission
Switching capacity *
6 Gbit/s
Security
DHCP features
DHCP server, DHCP client
Security algorithms
WPA, WPA2-PSK
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP, CLI, SSH, Web UI, SSL
Design
Rack mounting *
Yes
Stackable *
No
Form factor
1U
Design
Product colour
White
LED indicators
Yes
Safety
LVD EN60950-1:A12, BSMI CNS14336
Certification
- EMI and susceptibility (Class A) - FCC Part 15.107 and 15.109 - CE EN55022, EN55024 - ERP Lot 6 - BSMI CNS13438
Compatible products
Web
Power
AC input voltage
100 - 240 V
Input voltage
12 V
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
438 mm
Depth
302.7 mm
Height
44 mm
Weight
4.75 kg
Packaging data
Quick start guide
Yes
Package width
680 mm
Package depth
425 mm
Package height
190 mm
Package weight
8.53 kg
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)