location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ZyAIR G-170S 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZyAIR G-170S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G170S
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ZyAIR G-170S 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 108 Mbit/s
Long product name Zyxel ZyAIR G-170S 108 Mbit/s :
The long product name of Zyxel ZyAIR G-170S 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless G+ SuperSpeed PCMCIA Card
More>>>
Zyxel ZyAIR G-170S 108 Mbit/s:
The official description of Zyxel ZyAIR G-170S 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Quick installation.
- Delivers data rates at up to 54 Mbps in standard 802.11g mode and up to 108Mbps in Super G mode.
- Multi-path and built-in antenna designs guarantee best receiving quality.
- 64/128/152 bit Data encryption protects your wireless transmission.
- Wi-Fi WPA2 support.
- Allows roaming in your wireless network without additional configuration.

Short summary description Zyxel ZyAIR G-170S 108 Mbit/s:
This short summary of the Zyxel ZyAIR G-170S 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ZyAIR G-170S, Wireless, CardBus, 108 Mbit/s

Long summary description Zyxel ZyAIR G-170S 108 Mbit/s:
This is an auto-generated long summary of Zyxel ZyAIR G-170S 108 Mbit/s based on the first three specs of the first five spec groups.

Zyxel ZyAIR G-170S. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
108 Mbit/s
Supported network protocols
802.11b/g
Design
Receiver sensitivity
88dBm@11Mbps 73dBm@54Mbps
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 70%
Weight & dimensions
Weight
150 g
Other features
Compliance industry standards
CE, FCC, C-Tick, Wi-Fi, WHQL
Dimensions (WxDxH)
114.7 x 53.8 x 6 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 17:04:23
Uk has collected 1 expert review for Zyxel ZyAIR G-170S 108 Mbit/s and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%