Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-118 Outdoor 18 dBi Directional Panel Antenna
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT118
Category
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9553
This statistic is based on the 96824 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna :
The short editorial description of Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna

EXT-118 EXT-118 Outdoor 18 dBi Directional Panel Antenna
More>>>
Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna:
The official marketing text of Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna as supplied by the manufacturer

Wireless network antennas typically perform best in open environments with the least amount of obstructions possible. Performance may be significantly impaired if antennas are mounted near metal surfaces, concrete walls, or other high-density materials. To meet the challenge of these and other severe environments, ZyXEL offers performance-enhancing antennas for its ZyAIR family of wireless modems.

ZyAIR's extended reach antennas allow users to get the best wireless performance out of the most difficult environments. With ZyAIR antennas, customers will enjoy greater reach and better transmission quality for their wireless networks.

Short summary description Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna:
This short summary of the Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna, 18 dBi, 2.4 GHz, Vertical polarization, 3 m, -40 - 60 °C, 60 mm

Long summary description Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna:
This is an auto-generated long summary of Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna network antenna based on the first three specs of the first five spec groups.

Zyxel EXT-118 Outdoor 18 dBi Directional Panel Antenna. Antenna gain level (max): 18 dBi, Frequency band: 2.4 GHz. Polarization: Vertical polarization, Cable length: 3 m. Width: 60 mm, Depth: 360 mm, Height: 16 mm

Performance
Frequency band *
2.4 GHz
Antenna gain level (max) *
18 dBi
Features
Polarization
Vertical polarization
Cable length
3 m
Operational conditions
Operating temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
60 mm
Depth
360 mm
Height
16 mm