location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-109 9 dBi Directional Patch Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT109 show
Show alternative article codes used in the online market place
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna :
The long product name of Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXT-109 9 dBi Directional Patch Antenna
More>>>
Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna:
The official description of Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless network antennas typically perform best in open environments with the least amount of obstructions possible. Performance may be significantly impaired if antennas are mounted near metal surfaces, concrete walls, or other high-density materials. To meet the challenge of these and other severe environments, ZyXEL offers performance-enhancing antennas for its ZyAIR family of wireless modems.

ZyAIR's extended reach antennas allow users to get the best wireless performance out of the most difficult environments. With ZyAIR antennas, customers will enjoy greater reach and better transmission quality for their wireless networks.

Short summary description Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna:
This short summary of the Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel EXT-109 9 dBi Directional Patch Antenna, 9 dBi, 2.4 GHz, 65°, 65°, 3 m, 114 mm

Long summary description Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna:
This is an auto-generated long summary of Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna based on the first three specs of the first five spec groups.

Zyxel EXT-109 9 dBi Directional Patch Antenna. Antenna gain level (max): 9 dBi, Frequency band: 2.4 GHz, Horizontal beam width: 65°. Cable length: 3 m. Width: 114 mm, Depth: 114 mm, Height: 40 mm. Frequency range: 2.4 - 2.5 GHz

Performance
Frequency band *
2.4 GHz
Horizontal beam width
65°
Vertical beam width
65°
Antenna gain level (max) *
9 dBi
Features
Cable length
3 m
Weight & dimensions
Width
114 mm
Depth
114 mm
Height
40 mm
Other features
Frequency range
2.4 - 2.5 GHz