location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZyAIR EXT-108 8dBi Omni Antenna - N-Type
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT108 show
Show alternative article codes used in the online market place
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 dBi
  • - 2.4 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna :
The long product name of Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZyAIR EXT-108 8dBi Omni Antenna - N-Type
More>>>
Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna:
The official description of Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An 8dBI Indoor/Outdoor Antenna with 360 deg horizonal coverage and 15 deg vertical coverage. Ideal both for mounting outside on a pole or in a large internal envirment such as a warehouse. An N-type connetor is provided.

Short summary description Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna:
This short summary of the Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type, 8 dBi, 2.4 GHz, 50 Ω, 360°, 15°, Vertical polarization

Long summary description Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna:
This is an auto-generated long summary of Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type network antenna based on the first three specs of the first five spec groups.

Zyxel ZyAIR EXT-108 8dBi Omni Antenna - N-Type. Antenna gain level (max): 8 dBi, Frequency band: 2.4 GHz, Impedance: 50 Ω. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 2.0:1. Width: 250 mm, Depth: 19 mm, Height: 19 mm

Performance
Frequency band *
2.4 GHz
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2.0:1
Weight & dimensions
Width
250 mm
Depth
19 mm
Height
19 mm