location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ES4124 network switch Managed Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES4124
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES4124
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel ES4124 network switch Managed Black :
The long product name of Zyxel ES4124 network switch Managed Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-port Fast Ethernet
More>>>
Zyxel ES4124 network switch Managed Black:
The official description of Zyxel ES4124 network switch Managed Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ZyXEL’s 4000 series of switches provide advanced security capabilities while also offering an ideal platform for campus and SMB core networks. The 4000 series is categorized as a layer 3+ switch since it combines L3 routing capabilities with layer 2-4 packet control intelligence. While most L3 switches provide basic router capabilities, the 4000 series goes further, providing OSPF, VRRP, DVMRP routing in addition to static routes and RIP. Robust high availability system design makes sure your network stays up in the case of equipment failure, and advanced security features are built-in to keep your network safe.

Short summary description Zyxel ES4124 network switch Managed Black:
This short summary of the Zyxel ES4124 network switch Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ES4124, Managed

Long summary description Zyxel ES4124 network switch Managed Black:
This is an auto-generated long summary of Zyxel ES4124 network switch Managed Black based on the first three specs of the first five spec groups.

Zyxel ES4124. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 1

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
1
Data transmission
Maximum data transfer rate
12.8 Gbit/s
Packet buffer memory
32 MB
Design
Stackable *
No
Product colour
Black
Power
Power consumption (typical)
60 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
400 g
Other features
Dimensions (WxDxH)
438 x 270 x 44.45 mm
Power requirements
100 - 240 VAC
Weight (imperial)
3.99 kg (8.8 lbs)