location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ES116P network switch Managed White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES116P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES116P
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ES116P network switch Managed White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 3.3 V DC
Long product name Zyxel ES116P network switch Managed White :
The long product name of Zyxel ES116P network switch Managed White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-port Fast Ethernet Switch
More>>>
Zyxel ES116P network switch Managed White:
The official description of Zyxel ES116P network switch Managed White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You’ve heard about ZyXEL’s carrier grade reliability, you’re familiar with ZyXEL’s advanced Enterprise grade features, and you’ve decided to get a ZyXEL switch for your home or small office. Our 100 Series of switches was designed for you. These simple plug and play switches are designed to be mounted on a wall or on your desk and are perfect for home and small office users. The small form factor means no problem finding a spot for them, and they’re built to ZyXEL’s legendary standards for quality. Some models contain special ports for plug and play Quality of Service (QoS) for online gaming, video chatting, and VoIP based phone systems, giving you advanced features with zero manual configuration.

Short summary description Zyxel ES116P network switch Managed White:
This short summary of the Zyxel ES116P network switch Managed White data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ES116P, Managed, Full duplex

Long summary description Zyxel ES116P network switch Managed White:
This is an auto-generated long summary of Zyxel ES116P network switch Managed White based on the first three specs of the first five spec groups.

Zyxel ES116P. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Full duplex
Yes
Data transmission
Packet buffer memory
1.25 MB
Security
MAC address filtering
Yes
Design
Stackable *
No
Product colour
White
Power
Power source *
3.3 V DC
Input current
4 A
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
867 g
Other features
Dimensions (WxDxH)
215 x 133 x 42 mm
Power supply
6.44 W
Weight (imperial)
0.862 kg (1.9 lbs)
Input frequency
60 Hz