location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel DMA1100P interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMA1100P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMA1100P
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel DMA1100P interface cards/adapter :
The long product name of Zyxel DMA1100P interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Digital Media Theater & HomePlug AV Powerline Adapter
More>>>
Zyxel DMA1100P interface cards/adapter:
The official description of Zyxel DMA1100P interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily Connect Your Computers and Entertainment Center for a Complete Entertainment Solution

Your computer is packed to the brim with audio and video files but you’d like to view them on your home theater system on the other side of the house. Our Digital Media series of products are the answer. These connect to your TV set and stereo system and allow you to stream files from your computer or from a DLNA or UPnP compliant media server. Free yourself from your small computer screen and view your multimedia on your home theater.

Short summary description Zyxel DMA1100P interface cards/adapter:
This short summary of the Zyxel DMA1100P interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel DMA1100P, White, 244 x 165 x 36.8 mm, 0.59 kg (1.3 lbs)

Long summary description Zyxel DMA1100P interface cards/adapter:
This is an auto-generated long summary of Zyxel DMA1100P interface cards/adapter based on the first three specs of the first five spec groups.

Zyxel DMA1100P. Product colour: White. Dimensions (WxDxH): 244 x 165 x 36.8 mm, Weight (imperial): 0.59 kg (1.3 lbs)

Design
Product colour
White
Other features
Dimensions (WxDxH)
244 x 165 x 36.8 mm
Weight (imperial)
0.59 kg (1.3 lbs)