location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG-220 Dual Band USB Adapter 802,11a/g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG220
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
Long product name Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s :
The long product name of Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AG-220 Dual Band USB Adapter 802,11a/g
More>>>
Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s:
The official description of Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-band Universal Wireless Network Access
- Comply with IEEE 802.11a/b/g
- Wireless security with 64/128/256-bit WEP Encryption and WPA/WPA2
- Software Access Point (AP) support
- Instant wireless network setup and connection with One Touch Intelligent Security Technology (OTIST)
- Support WMM for higher throughput and QoS
- Support Window XP 64-Bit Edition

Universal Wireless Client Adapters
ZyXEL's IEEE 802.11a/b/g dual-band wireless client adapter connects your desktop or computer to three wireless standard networks (A, B and G). To avoid interference, you can use auto frequency band selection or switch to IEEE 802.11a connection mode. Unlike IEEE 802.11b/g networks which use the 2.4GHz band, IEEE 802.11a uses the 5GHz frequency range specifically for high-speed transmission. In addition, with IEEE 802.11a, you don't have to worry about interference from Bluetooth systems or home appliances (such as microwave ovens and cordless phones).

Wireless Client and Access Point Operating Modes
ZyXEL's wireless network adapter series works as a wireless client or access point. With the built-in AP function, you can instantly create your wireless network without buying an additional AP. Or, use the wireless adapter to connect to existing wireless networks easily.

Enhanced Wireless Security
In addition to basic 64/128/256-bit WEP encryption, ZyXEL's wireless network adapters feature the latest, enhanced wireless security mechanisms such as IEEE 802.1x authentication and Wi-Fi Protected Access (WPA/WPA2). The enhanced security functions protect wireless communication and only allow authorized users access to your network. This protects your network from malicious break-ins and information theft.

Easy Installation and Intuitive User Interface
The auto setup wizard helps you install and set up a wireless connection without hassle. Moreover, the intuitive user interface guides you through the configuration with the language of your choice.

Short summary description Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s:
This short summary of the Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel AG-220 Dual Band USB Adapter 802,11a/g, Wireless, USB, 54 Mbit/s

Long summary description Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s:
This is an auto-generated long summary of Zyxel AG-220 Dual Band USB Adapter 802,11a/g 54 Mbit/s based on the first three specs of the first five spec groups.

Zyxel AG-220 Dual Band USB Adapter 802,11a/g. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
81 mm
Depth
27 mm
Height
13 mm
Weight
25.8 g
Other features
Compliance industry standards
IEEE 802.11a/b/g
Supported data transfer rates
54/48/36/24/18/12/11/9/6/5.5/2/1 Mbps