location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ANT3108 network antenna 8 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT3108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91005233001B
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:48:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ANT3108 network antenna 8 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 dBi
  • - 50 Ω
  • - Vertical polarization
Long product name Zyxel ANT3108 network antenna 8 dBi :
The long product name of Zyxel ANT3108 network antenna 8 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ANT3108 5GHz 8dBi Outdoor External Antenna
More>>>
Zyxel ANT3108 network antenna 8 dBi:
The official description of Zyxel ANT3108 network antenna 8 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Operating in 5GHz bands with 8dBi gain.
- Built-in N-Jack connector and compatibility with outdoor accessories to extend outdoor coverage for ZyXEL WLAN devices.
- Mounting kit included for easy installation.

Short summary description Zyxel ANT3108 network antenna 8 dBi:
This short summary of the Zyxel ANT3108 network antenna 8 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ANT3108, 8 dBi, 50 Ω, 360°, 20°, Vertical polarization, 2.0:1

Long summary description Zyxel ANT3108 network antenna 8 dBi:
This is an auto-generated long summary of Zyxel ANT3108 network antenna 8 dBi based on the first three specs of the first five spec groups.

Zyxel ANT3108. Antenna gain level (max): 8 dBi, Impedance: 50 Ω, Horizontal beam width: 360°. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 2.0:1, Power handling: 2 W. Weight: 206 g. Frequency range: 5150 - 5875MHz

Performance
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
20°
Antenna gain level (max) *
8 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2.0:1
Power handling
2 W
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
20 - 95%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Weight
206 g
Other features
Frequency range
5150 - 5875MHz
Brand Image Product code Product Stock Price from
Zyxel ANT2206 network antenna Zyxel ANT2206 network antenna
(show image)
91005231001B ANT2206 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT3218 network antenna RP-SMA 18 dBi Zyxel ANT3218 network antenna RP-SMA 18 dBi
(show image)
91005232001B ANT3218 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT1106 network antenna 6 dBi Zyxel ANT1106 network antenna 6 dBi
(show image)
91005225001B ANT1106 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna
(show image)
EXT106 EXT-106 Indoor 6dBi Directional Patch Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna network antenna RP-SMA Zyxel EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna network antenna RP-SMA
(show image)
EXT105 EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-104 Indoor 4dBi Omnidirectional Ceiling Antenna network antenna RP-SMA Zyxel EXT-104 Indoor 4dBi Omnidirectional Ceiling Antenna network antenna RP-SMA
(show image)
EXT104 EXT-104 Indoor 4dBi Omnidirectional Ceiling Antenna 0.00
(excl. VAT)
0 (incl. VAT)