Zyxel NSA-220, 1.5 kg, 5 - 40 °C, 5 - 95%, -30 - 60 °C, 20 - 85%, 202 x 113 x 142 mm
Zyxel NSA-220. Weight: 1.5 kg. Dimensions (WxDxH): 202 x 113 x 142 mm, Power requirements: 100-240 V, 1.5A, 50-60 Hz, Compatible operating systems: Windows 2000/XP/2003/Vista Linux Redhat