Zyxel logo

Zyxel NPS-520 MFP print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48363
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel NPS-520 MFP print server Ethernet LAN:

Zyxel NPS-520 MFP Print Server, Ethernet LAN, CE. FCC 15B, C-tick, 62 g, 0 - 50 °C, 76.5 x 57 x 25 mm, 7 VDC/0.5 A

Long summary description Zyxel NPS-520 MFP print server Ethernet LAN:

Zyxel NPS-520 MFP Print Server. Network connection type: Ethernet LAN. Certification: CE. FCC 15B, C-tick. Weight: 62 g. Dimensions (WxDxH): 76.5 x 57 x 25 mm, Power supply type: 7 VDC/0.5 A, Compatible operating systems: - Microsoft Windows 98 (SE), Windows 2000, Windows XP, Windows ME, Windows 2003 - Unix/Linux - MAC...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.