location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel NPS-520 MFP print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPS-520 MFP Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-014-020001B show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel NPS-520 MFP print server Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
Long product name Zyxel NPS-520 MFP print server Ethernet LAN :
The long product name of Zyxel NPS-520 MFP print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NPS-520 MFP Print Server
More>>>
Zyxel NPS-520 MFP print server Ethernet LAN:
The official description of Zyxel NPS-520 MFP print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Partner of Your Multi-Function Printer
- Share a printer without sharing your PC to Multiple Users.
- Compatible with Multi-Function Printers.
- Auto-connected Print Job at Any Time.
- Real time Ink and Paper Status Monitoring.
- Easy Installation with Multilingual Support.

Short summary description Zyxel NPS-520 MFP print server Ethernet LAN:
This short summary of the Zyxel NPS-520 MFP print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel NPS-520 MFP Print Server, Ethernet LAN, EMI: CE. FCC 15B, C-tick, 62 g, 0 - 50 °C, 76.5 x 57 x 25 mm, 7 VDC/0.5 A

Long summary description Zyxel NPS-520 MFP print server Ethernet LAN:
This is an auto-generated long summary of Zyxel NPS-520 MFP print server Ethernet LAN based on the first three specs of the first five spec groups.

Zyxel NPS-520 MFP Print Server. Network connection type: Ethernet LAN. Certification: EMI: CE. FCC 15B, C-tick. Weight: 62 g. Dimensions (WxDxH): 76.5 x 57 x 25 mm, Power supply type: 7 VDC/0.5 A, Compatible operating systems: - Microsoft Windows 98 (SE), Windows 2000, Windows XP, Windows ME, Windows 2003 - Unix/Linux - MAC...

Network
Network connection type *
Ethernet LAN
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Certificates
Certification
EMI: CE. FCC 15B, C-tick
Weight & dimensions
Weight
62 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Other features
Dimensions (WxDxH)
76.5 x 57 x 25 mm
Power supply type
7 VDC/0.5 A
Compatible operating systems
- Microsoft Windows 98 (SE), Windows 2000, Windows XP, Windows ME, Windows 2003 - Unix/Linux - MAC OS
Interface
USB 2.0 / RJ-45
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:52:40
Uk has collected 2 expert reviews for Zyxel NPS-520 MFP print server Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)