Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige 2000W v2 VoIP Wi-Fi Phone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-012-017001B
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8095
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone :
The short editorial description of Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone

P-2000W V2 VoIP WiFi
More>>>
Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone:
The official marketing text of Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone as supplied by the manufacturer

Mobility and Availability
The call control protocol of the P-2000W is based on SIP v2 (Session Initiation Protocol version 2, RFC 3261) open standard, which is interoperable with major SIP-based call servers, IP-PBXs, and other standard SIP-based client devices. The P-2000W_v2 is compliant with the IEEE 802.11b standard and interoperates with any existing 802.11b or 802.11g wireless AP and gateway. It may be used as a cordless handset for residential users or for business users in an office environment. The small form factor of the handset is easy to transport and allows users to place VoIP phone calls in public 802.11-based environment.

High Voice Quality with Low Communication Costs
The P-2000W_v2 is capable of tagging features that support a service provider's QoS (Quality of Service) planning, such as ToS (Type of Service). It allows gateways or central side equipment to identify and prioritize voice and data traffic. By supporting G.711 and G.729 voice compression technology, the P-2000W_v2 effectively reduces bandwidth consumption caused by voice traffic.

Travel Charger Design for Mobile Users
The P-2000W_v2's travel charger design makes it easier for users to carry and use the phone in different site. The mobile phone style design also let user to have similar and better experience to use VoIP service.

Direct IP-to-IP Call and Ad-hoc Intercom Mode Support
By configuring a remote IP address in the built-in phone book, the P-2000W_v2 provides a direct IP-to-IP call feature when there is no intermediate SIP proxy server available in the network. The P-2000W_v2 an also establish an 802.11 ad-hoc network (computer-to-computer network without Access Point), which allows users to use the handsets as wireless intercoms.

Short summary description Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone:
This short summary of the Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone, 75 m, 300 m, LCD, 112 x 64 pixels, Monochrome, 1350 mAh

Long summary description Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone:
This is an auto-generated long summary of Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone based on the first three specs of the first five spec groups.

Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone. Maximum indoor range: 75 m, Maximum outdoor range: 300 m

Performance
Maximum indoor range
The maximum distance to which the signals are transmitted, when the device is used indoors.
75 m
Maximum outdoor range
The maximum distance to which the signals are transmitted, when the device is used outdoors.
300 m
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
112 x 64 pixels
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Power
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1350 mAh
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
3.2 h
Standby time
13 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
105 g
Other features
Voice codecs
G.729a
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
127 x 45.7 x 20 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, ME, 2000, XP
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
HTTP, TFTP, TCP, UDP, DNS, ARP, ICMP
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.400 - 2.4835 GHz
I/O ports
An interface on a device to which you can connect another device.
1 x jack, 1 x USB
Output power description
17.06 dBm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:26
Uk has collected 4 expert reviews for Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:29
Nl heeft 4 proffesionele recensies verzameld voor Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone. Het gemiddelde van deze proffesionele recensies is 45 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:26
Fr a recueilli 4 avis d’experts pour Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone et la note moyenne est de 45 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:27
De hat 4 Expertenmeinungen über Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone eingeholt. Das duchschnittliche Epertenrating ist 45 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:26
Testseek ha raccolto 4 recensioni da parte di esperti per Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone e la valutazione media da parte degli esperti è di 45 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:29
Es ha coleccionado 4 opiniones de expertos para Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone y la calificación media es 45 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:29
Dk har samlet 4 ekspertanmeldelser for Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone og den gennemsnitlige ekspertbedømmelse er 45 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:29
Se har samlat in 4 experttester för Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone och det genomsnittliga betyget är 45 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:29
Es has recollit 4 revisions d'experts per Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone i la qualificació mitjana dels experts és de 45 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
45%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:56:28
Testseek има добиено 4 оцени од експерти за Zyxel Prestige 2000W v2 VoIP Wi-Fi Phone, при што просечната оцена на експертите е 45 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
45%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:31:41
45%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:31:41
45%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:31:41
45%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:31:41
45%
Source Review comments Score
Cdrinfo.com
Updated:
2011-10-04 16:56:08
Founded in 1989 and set up in Taiwan, ZyXEL is now one of the leading providers of complete broadband access solutions for service providers, as well as business and home users. As one of the early modem makers, ZyXEL has undergone many transformations...
Good build qualitycool technology...
Bad Poor battery life, soso call quality, monochrome screen...
Bottom line The ZyXEL P-2000W is fascinating technology. This is a first generation, true WiFi VoIP phone. It has issues. It has set up issues, battery life issues and call quality issues. That being said, it is small enough to travel with you and it connects to...
0%
gadgetnutz.com
Updated:
2011-10-04 16:56:13
We have all see then ads on TV or on the Web – VoIP phones are all the rage. Voice over Internet Protocol phones allows phone calls to anywhere from your computer and the pricing policy is aggressive and much cheaper than land lines or cell lines.En...
0%
Laptopmag.com
Updated:
2011-10-04 16:56:20
A bit bigger and heavier than the UTStarcom F1000, the blue backlit ZyXEL P2000W V2 scores points for its normal-sounding ringtones. Its a bit thinner than the F1000, so its a better fit for your pocket despite the added length. Unfortunately, thats...
40%
Show all
Customer service details