Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZyXEL GS-1548 Managed L2 Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZyXEL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS-1548
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-010-213001B
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZyXEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20738
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ZyXEL GS-1548 Managed L2 Black :
The short editorial description of ZyXEL GS-1548 Managed L2 Black

GS-1548 48-port Web Managed Switch
More>>>

ZyXEL GS-1548 Managed L2 Black:
The official marketing text of ZyXEL GS-1548 Managed L2 Black as supplied by the manufacturer
Gigabit Web Managed Switch Empower "DoS Attack Preventive" and "VoIP Friendly" Networks

- Auto voip
- Streamlined Web-based interface
- IEEE 802.1Q VLAN
- 4 IEEE 802.1p hardware priority queues
- WRR and SPQ queuing algorithms

The ZyXEL Switch GS-1548 with advanced Web-based management support is specially designed for SME networks where large bandwidth, advanced QoS and security features are required. Through the Web GUI interface, users can implement rich network management with ease.
The ZyXEL Switch GS-1548 of Web-managed switch comes with 44 Gigabit copper ports and 4 dual-personality (RJ-45/SFP) ports.

Robust system design for SME network
The ZyXEL GS-1548 Web-managed switch provides 96 Gbps of non-blocking connectivity for SME networks. With the flexible multi-function design, the GS-1548 switch fits any network with very little effort. By utilizing Gigbit uplinks and port aggregation, bandwidth on critical paths can be expanded flexibly by merging multiple traffic pipelines into a logical one to dramatically improve network stability.

Evolutionary new managed power
While many legacy Web-based Smart switches improve manageability, configuration complexity is still an issue. For most SB/Enterprises, inadequate IT expertise and complicated configuration are major concerns to overcome. Powered by the next-generation hardware platform with a content-aware engine, the GS-1548 delivers stress-free networking. In addition, the streamlined and intuitive Web-GUI makes the GS-1548 even easier to configure with much less efforts.

Auto DoS attack prevention
Security is becoming increasingly important in SB/Enterprise networks. Equipped with Auto DoS Attack Prevention, the GS-1548 is capable of protecting against ubiquitous DoS attacks. A few mouse clicks are all it takes to initiate the protection, complete the once-complicated ACL setting and reduce operating efforts dramatically. The GS-1548 supports 802.1Q VLAN for traffic isolation and Static MAC forwarding as well as dynamic ARP to establish a strictly protected network.

Auto voip optimization
Migration to VoIP is the key to differentiate business competitiveness. It usually requires IT expertise to optimize a network for VoIP applications. With emergence of the "Auto VoIP" feature, the GS-1548 can identify VoIP packet patterns and grant the highest priority to automatically establish a VoIP-friendly communication. The "Auto VoIP" feature offers IP telephony without configuration headaches; features such as four priority queues and the WRR (Weighted Round Robin) scheduling algorithm are usually deployed on enterprise networks, allowing users to optimize network bandwidth usage and implement QoS (quality of service). In terms of bandwidth management and switch interconnections, users can choose from several options and pick the most appropriate one with just a mouse click.
Short summary description ZyXEL GS-1548 Managed L2 Black:
This short summary of the ZyXEL GS-1548 Managed L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.
ZyXEL GS-1548, Managed network switch, L2
Long summary description ZyXEL GS-1548 Managed L2 Black :

ZyXEL GS-1548. Switch type: Managed network switch, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 44. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1p,IEEE 802.1Q,IEEE 802.3,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z

This is an auto-generated long summary of ZyXEL GS-1548 Managed L2 Black based on the first three specs of the first five spec groups.
Management features
Switch type *
What switch device has, managed or unmanaged.
Managed network switch
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Quality of Service (QoS) support
Yes
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
44
Gigabit Ethernet (copper) ports quantity
4
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1p,IEEE 802.1Q,IEEE 802.3,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity *
The data transfer capacity of the switch per second.
96 Gbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100 Mbps
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Design
Stackable *
Devices can be placed on top of each other.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Certification
UL 60950-1, CSA 60950-1, EN 60950-1, IEC 60950-1, EU RoHS
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
80.1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.1 kg
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
71.4 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 311 x 45 mm
Connectivity technology
Wired
Power requirements
100-240V, 50/60Hz
Networking features
Gigabit Ethernet, Auto VoIP
X