Zyxel logo

Zyxel MC100FX-SC30-A 10/100 to 100BaseFX (30Km) Fiber Media Converter network media converter 1310 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
21750
Info modified on:
04 Apr 2019, 07:13:11
Short summary description Zyxel MC100FX-SC30-A 10/100 to 100BaseFX (30Km) Fiber Media Converter network media converter 1310 nm:

Zyxel MC100FX-SC30-A 10/100 to 100BaseFX (30Km) Fiber Media Converter, 30000 m, 1310 nm, IEEE802.3, IEEE802.3u, IEEE802.3x, Wired, 2.4 W, 160 g

Long summary description Zyxel MC100FX-SC30-A 10/100 to 100BaseFX (30Km) Fiber Media Converter network media converter 1310 nm:

Zyxel MC100FX-SC30-A 10/100 to 100BaseFX (30Km) Fiber Media Converter. Maximum transfer distance: 30000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE802.3, IEEE802.3u, IEEE802.3x. Connectivity technology: Wired. Power consumption (typical): 2.4 W. Weight: 160 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.