Zyxel logo

Zyxel ES-1528 28 port Web Managed Smart Ethernet Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39331
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel ES-1528 28 port Web Managed Smart Ethernet Switch:

Zyxel ES-1528 28 port Web Managed Smart Ethernet Switch, Managed

Long summary description Zyxel ES-1528 28 port Web Managed Smart Ethernet Switch:

Zyxel ES-1528 28 port Web Managed Smart Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ad, IEEE 802.3ah, IEEE 802.3u, IEEE 802.3x, IEEE...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.