Zyxel GS-1116A 16-port Unmanaged Gigabit Ethernet Switch, Unmanaged, 1U
Zyxel GS-1116A 16-port Unmanaged Gigabit Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 4000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Form factor: 1U