Zyxel logo

Zyxel ES-1024B 24-port Unmanaged Rackmount Ethernet Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63228
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel ES-1024B 24-port Unmanaged Rackmount Ethernet Switch:

Zyxel ES-1024B 24-port Unmanaged Rackmount Ethernet Switch, Unmanaged, Full duplex

Long summary description Zyxel ES-1024B 24-port Unmanaged Rackmount Ethernet Switch:

Zyxel ES-1024B 24-port Unmanaged Rackmount Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 4.8 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.