Zyxel logo

Zyxel ES-3124PWR Managed L2+ Fast Ethernet Switch Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35804
Info modified on:
14 Mar 2024, 19:33:14
Short summary description Zyxel ES-3124PWR Managed L2+ Fast Ethernet Switch Power over Ethernet (PoE):

Zyxel ES-3124PWR Managed L2+ Fast Ethernet Switch, Managed, L2, Full duplex, Power over Ethernet (PoE)

Long summary description Zyxel ES-3124PWR Managed L2+ Fast Ethernet Switch Power over Ethernet (PoE):

Zyxel ES-3124PWR Managed L2+ Fast Ethernet Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.