location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC100FX-SC2 Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-010-073001B
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm :
The long product name of Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC100FX-SC2 Media Converter
More>>>
Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm:
The official description of Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Converts speed and media type
- Built-in fiber transceiver module with SC connector
- Auto-negotiating Ethernet port (Speed, Half/Full Duplex)
- Auto-crossover Ethernet port(support Auto MDI/MDI-X)
- Build in Link Loss Forwarding Technology to notify the peer link if a link goes down
- Easier configuration by DIP Switch
- Switching architecture supports store and forward mode
- LED Status Display

Easy Installation
With Auto-negotiating Ethernet port function, MC100FX-SC2 / 30 RJ-45 port can auto negotiating transmission speed and mode with peer device. With Auto-crossover Ethernet port function, MC100FX-SC2 / 30 eliminates probable problem of circuits missed match by auto-sensing MDI/MDIX function. Based on these functions, MC100FX-SC2 / 30 can easy to connect directly with either a switch, NIC (Network Interface Card) or the Gigabit Ethernet device via a UTP/STP cable.

Easy Troubleshooting
With Link Loss Forwarding mechanism, when one link down detected on the Ethernet RJ-45 port will force a link down on the fiber port. The fiber uplink port will stop transmitting and turning off as soon as the remote link is down. Transparent link status is delivered by Link Loss Forwarding mechanism which made network troubleshooting easier and faster.

Short summary description Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm:
This short summary of the Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel MC100FX-SC2 Media Converter, 100 Mbit/s, 2000 m, 1310 nm, IEEE802.3 10BASE-T, IEEE802.3u 100BASE-TX, IEEE802.3x, UL, Cul, FCC Part15 (Class A) CE EMC (Class A)

Long summary description Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Zyxel MC100FX-SC2 Media Converter network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Zyxel MC100FX-SC2 Media Converter. Maximum data transfer rate: 100 Mbit/s. Maximum transfer distance: 2000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE802.3 10BASE-T, IEEE802.3u 100BASE-TX, IEEE802.3x, Safety: UL, Cul, Certification: FCC Part15 (Class A) CE EMC (Class A) . Weight: 300 g. Dimensions (WxDxH): 119 x 85 x 26 mm, Fiber type: 62.5/125, 50/125 µm, I/O ports: 1 x RJ-45 1 x 100BASE-FX

Network
Maximum data transfer rate *
100 Mbit/s
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Design
Compliance industry standards
IEEE802.3 10BASE-T, IEEE802.3u 100BASE-TX, IEEE802.3x
Safety
UL, Cul
Certification
FCC Part15 (Class A) CE EMC (Class A)
Weight & dimensions
Weight
300 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
119 x 85 x 26 mm
I/O ports
1 x RJ-45 1 x 100BASE-FX
Fiber type
62.5/125, 50/125 µm