Zyxel logo

Zyxel Media Converter MC1000-SFP network media converter 1000 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36068
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel Media Converter MC1000-SFP network media converter 1000 Mbit/s:

Zyxel Media Converter MC1000-SFP, 1000 Mbit/s, IEEE802.3, IEEE802.3u, IEEE 802.3ab, IEEE 802.3z, IEEE802.3x, 0 - 45 °C, -10 - 70 °C, 10 - 90%, UL, cUL

Long summary description Zyxel Media Converter MC1000-SFP network media converter 1000 Mbit/s:

Zyxel Media Converter MC1000-SFP. Maximum data transfer rate: 1000 Mbit/s. Compliance industry standards: IEEE802.3, IEEE802.3u, IEEE 802.3ab, IEEE 802.3z, IEEE802.3x. Certification: UL, cUL. Dimensions (WxDxH): 119 x 85 x 26 mm, Power requirements: DC 9V / 0.7A, I/O ports: 1 x RJ-45 1 x SFP 3.3V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.