Zyxel logo

Zyxel SFP-LX-10 1000Base-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12446
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel SFP-LX-10 1000Base-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm:

Zyxel SFP-LX-10 1000Base-LX SFP Transceiver, 1000 Mbit/s, 1310 nm, 802.3z, SFP MSA, 0 - 70 °C, -40 - 85 °C, 5 - 95%

Long summary description Zyxel SFP-LX-10 1000Base-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm:

Zyxel SFP-LX-10 1000Base-LX SFP Transceiver. Maximum data transfer rate: 1000 Mbit/s. Wavelength: 1310 nm. Compliance industry standards: 802.3z, SFP MSA. Certification: Class 1 Laser 21 CFR 1040.10 & 1040.11 CSA TUV. Dimensions (WxDxH): 56 x 13.4 x 12.46 mm, Connector(s): LC, Power requirements: 3.15 - 3.45 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.