Zyxel logo

Zyxel GS-2024 24-port Managed L2 Gigabit Ethernet Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69714
Info modified on:
07 Jun 2018, 13:34:36
Short summary description Zyxel GS-2024 24-port Managed L2 Gigabit Ethernet Switch:

Zyxel GS-2024 24-port Managed L2 Gigabit Ethernet Switch, Managed, L2, Full duplex

Long summary description Zyxel GS-2024 24-port Managed L2 Gigabit Ethernet Switch:

Zyxel GS-2024 24-port Managed L2 Gigabit Ethernet Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 1. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.