Zyxel logo

Zyxel GS-3012F 12-port Managed Layer 2 Gigabit Fiber Ethernet Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21650
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel GS-3012F 12-port Managed Layer 2 Gigabit Fiber Ethernet Switch:

Zyxel GS-3012F 12-port Managed Layer 2 Gigabit Fiber Ethernet Switch, Managed, Full duplex

Long summary description Zyxel GS-3012F 12-port Managed Layer 2 Gigabit Fiber Ethernet Switch:

Zyxel GS-3012F 12-port Managed Layer 2 Gigabit Fiber Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.