Zyxel logo

Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch Unmanaged

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23298
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch Unmanaged:

Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch, Unmanaged, Full duplex

Long summary description Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch Unmanaged:

Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.