Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch, Managed, Full duplex
Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x