location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ES-3024 Managed Layer 2 Stackable Switch L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES-3024 Managed Layer 2 Stackable Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-010-010001
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ES-3024 Managed Layer 2 Stackable Switch L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 16000 entries
  • - Stackable
Long product name Zyxel ES-3024 Managed Layer 2 Stackable Switch L2 :
The long product name of Zyxel ES-3024 Managed Layer 2 Stackable Switch L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ES-3024, 24p switch 10/100B-TX auto, L2 managed, MDI-II/MDI-X, 2 Gb slots, 19"
More>>>
Zyxel ES-3024 Managed Layer 2 Stackable Switch L2:
The official description of Zyxel ES-3024 Managed Layer 2 Stackable Switch L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ES-3024 is a managed layer 2 switch for workgroups or WAN edge applications. It is equipped with twenty-four 10/100Mbps ports and two expansion slots that accommodate optional 10/100/1000Base-T, 1000Base-SX or GBIC modules. With the recent growth of Gigabit Ethernet in Metropolitan Area Networks (MAN), expansion modules provide unparalleled flexibility for supporting a wide variety of uplink infrastructures while maintaining a competitive price to performance ratio.

The IEEE 802 standard-based firmware provides a rich set of features and ensures interoperability with equipment from other vendors. Additionally, the firmware includes advanced features such as IGMP snooping, broadcast storm control, and MAC address filtering, to enhance security and bandwidth utilization.

With its built-in web-based management, the ES-3024 offers an easy-to-use, platform-independent management and configuration facility. The ES-3024 supports standard Simple Network Management Protocol (SNMP) and can be managed via any standard-based management software. For text-based management, the ES-3024 can also be accessed via Telnet and the console port.

Short summary description Zyxel ES-3024 Managed Layer 2 Stackable Switch L2:
This short summary of the Zyxel ES-3024 Managed Layer 2 Stackable Switch L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ES-3024 Managed Layer 2 Stackable Switch, Managed, L2

Long summary description Zyxel ES-3024 Managed Layer 2 Stackable Switch L2:
This is an auto-generated long summary of Zyxel ES-3024 Managed Layer 2 Stackable Switch L2 based on the first three specs of the first five spec groups.

Zyxel ES-3024 Managed Layer 2 Stackable Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Design
Stackable *
Yes
Power
Power consumption (typical)
60 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Storage temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
5.3 kg
Other features
Management platform
Web-based
Dimensions (WxDxH)
440 x 300 x 44.5 mm
I/O ports
24 x 10/100Base-T, RJ-45 1 x RJ-45
Power requirements
100-240VAC, 50/60Hz
Wi-Fi
No