Zyxel logo

Zyxel ZyWALL 2WG Internet Security Appliance wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11448
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel ZyWALL 2WG Internet Security Appliance wireless router:

Zyxel ZyWALL 2WG Internet Security Appliance, 64-bit WEP, 128-bit WEP, WAN, WLAN, FCC Part 15 Class B, CE-EMC Class B, C-Tick Class B, VCCI Class B C-Tick VCCI, CSA International, CE EN60950-1 (UL60950-1, CSA60950-1, EN60950-1, IEC60950-1), 0 - 50 °C, -30 - 60 °C

Long summary description Zyxel ZyWALL 2WG Internet Security Appliance wireless router:

Zyxel ZyWALL 2WG Internet Security Appliance. Security algorithms: 64-bit WEP, 128-bit WEP. LED indicators: WAN, WLAN. Certification: FCC Part 15 Class B, CE-EMC Class B, C-Tick Class B, VCCI Class B C-Tick VCCI. Safety: CSA International, CE EN60950-1 (UL60950-1, CSA60950-1, EN60950-1, IEC60950-1). Weight: 570 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.