Zyxel logo

Zyxel 2WG wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35188
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel 2WG wireless router:

Zyxel 2WG, 64-bit WEP, 128-bit WEP, WAN, WLAN, FCC Part 15 Class B, CE-EMC Class B, C-Tick Class B, VCCI Class B C-Tick VCCI, CSA International, CE EN60950-1 (UL60950-1, CSA60950-1, EN60950-1, IEC60950-1), 0 - 50 °C, -30 - 60 °C

Long summary description Zyxel 2WG wireless router:

Zyxel 2WG. Security algorithms: 64-bit WEP, 128-bit WEP. LED indicators: WAN, WLAN. Certification: FCC Part 15 Class B, CE-EMC Class B, C-Tick Class B, VCCI Class B C-Tick VCCI. Safety: CSA International, CE EN60950-1 (UL60950-1, CSA60950-1, EN60950-1, IEC60950-1). Weight: 570 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.