Zyxel logo

Zyxel ZyWALL 35 Firewall VPN hardware firewall 0.07 Gbit/s

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20141
Info modified on:
20 Feb 2024, 15:29:23
Short summary description Zyxel ZyWALL 35 Firewall VPN hardware firewall 0.07 Gbit/s:

Zyxel ZyWALL 35 Firewall VPN, 0.07 Gbit/s, 0.03 Gbit/s, Java, ActiveX, Cookie, News, URL, IKE + PKI, 0 - 50 °C, -30 - 60 °C, 20 - 95%

Long summary description Zyxel ZyWALL 35 Firewall VPN hardware firewall 0.07 Gbit/s:

Zyxel ZyWALL 35 Firewall VPN. Firewall throughput: 0.07 Gbit/s, VPN throughput: 0.03 Gbit/s. Content filtering: Java, ActiveX, Cookie, News, URL, IKE + PKI. Dimensions (WxDxH): 242 x 175 x 35.5 mm, Weight: 1.2 kg. Power requirements: 12V DC, Networking features: PPP, RIP I/RIP II, ICMP, SNMP v1 & v2c + MIB II (RFC 1213), IP Multicasting IGMP v1, v2, IGMP..., Firewall throughput: 70 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.