location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZyWALL 70 Internet Security Appliance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-009-002001B
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:31:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s :
The long product name of Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZyWALL 70 Internet Security Appliance
More>>>
Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s:
The official description of Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Small and Medium Businesses looking for a cost-effective security appliance and VPN concentrator.
- Businesses that have two Internet connections and require non-stop Internet services.
- Businesses that are concerned about ease-of-use and remote management through a secure connection.
- Organizations with up to 200 users.
- Businesses that need a dynamically updated database to provide accurate web content filtering services (powered by Bluecoat).

Short summary description Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s:
This short summary of the Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ZyWALL 70 Internet Security Appliance, 0.1 Gbit/s, 0.05 Gbit/s, Java, Active X, Cookie, Proxy, URL, WebGUI (HTTP, HTTPS), Command Line Interface (Console, Telnet, SSH), Firmware Upgradeable (WebGUI,..., 5 - 45 °C, 20 - 95%

Long summary description Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s:
This is an auto-generated long summary of Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s based on the first three specs of the first five spec groups.

Zyxel ZyWALL 70 Internet Security Appliance. Firewall throughput: 0.1 Gbit/s, VPN throughput: 0.05 Gbit/s. Content filtering: Java, Active X, Cookie, Proxy, URL. Management protocols: WebGUI (HTTP, HTTPS), Command Line Interface (Console, Telnet, SSH), Firmware Upgradeable (WebGUI,.... Dimensions (WxDxH): 355 x 200 x 55 mm, Weight: 2.6 kg. Networking features: Ethernet/Fast Ethernet, Firewall throughput: 100 Mbit/s, VPN throughput: 50 Mbit/s

Data transmission
Firewall throughput *
0.1 Gbit/s
VPN throughput
0.05 Gbit/s
Network
Number of VPN connections
100
Security
Content filtering
Java, Active X, Cookie, Proxy, URL
Protocols
Management protocols
WebGUI (HTTP, HTTPS), Command Line Interface (Console, Telnet, SSH), Firmware Upgradeable (WebGUI, TFTP/FTP/SFTP)
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Dimensions (WxDxH)
355 x 200 x 55 mm
Weight
2.6 kg
Other features
I/O ports
1 x LAN (10/100Mbps RJ45) 2 x WAN (10/100Mbps RJ45) 4 x DMZ (10/100Mbps RJ45)
Networking features
Ethernet/Fast Ethernet
Firewall throughput
100 Mbit/s
VPN throughput
50 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:51:19
Uk has collected 1 expert review for Zyxel ZyWALL 70 Internet Security Appliance hardware firewall 0.1 Gbit/s and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-10-04 16:51:19
A low-cost appliance with good WAN failover and DMZ features, but we recommend waiting until anti-virus, anti-spam and IDP features are made available This years PC Pro reader survey identified a strong demand from SMEs for all-in-one security applia...
67%