Zyxel logo

Zyxel LMR-400 Antenna cable 9 m coaxial cable Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139796
Info modified on:
14 Mar 2024, 17:48:13
Short summary description Zyxel LMR-400 Antenna cable 9 m coaxial cable Black:

Zyxel LMR-400 Antenna cable 9 m, 9 m, Black

Long summary description Zyxel LMR-400 Antenna cable 9 m coaxial cable Black:

Zyxel LMR-400 Antenna cable 9 m. Cable length: 9 m, Product colour: Black. Width: 305 mm, Depth: 300 mm, Height: 80 mm. Weight: 1.02 kg. Connector(s): N-Type

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.