location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel B-122 27.5 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B-122
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-005-056001
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel B-122 27.5 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 27.5 Mbit/s
  • - Single-band (2.4 GHz)
Long product name Zyxel B-122 27.5 Mbit/s :
The long product name of Zyxel B-122 27.5 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZyAIR B-122 - 802.11b Wireless CardBus Card
More>>>
Zyxel B-122 27.5 Mbit/s:
The official description of Zyxel B-122 27.5 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a broadband wireless LAN solution provider, ZyXEL introduces the ZyAIR B-122, 802.11b Wireless CardBus Card. Part of the ZyAIR client family, the ZyAIR B-122 provides compact, cost-effective designs that meet the varying demands of all different types of users. With Wi-Fi and Microsoft Windows Hardware Quality Labs (WHQL) certification, the ZyAIR client family is compatible with all Wi-Fi certified products and ensures hassle-free installation. The ZyAIR client family also offers great security by providing 64 bit and 128 bit Wired Equivalent
Privacy (WEP) & Wi-Fi Protected Access (WPA), which enhances wireless security and simplifies network management.
The highly adaptable ZyAIR B-122 provide a flexible, reliable, and convenient network connection to satisfy all wireless access demands. With IEEE 802.11b compliance, the ZyAIR client family allows you to
connect with your wireless LAN and allows you to roam freely between different Access Points.

Short summary description Zyxel B-122 27.5 Mbit/s:
This short summary of the Zyxel B-122 27.5 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel B-122, Wireless, CardBus, 27.5 Mbit/s

Long summary description Zyxel B-122 27.5 Mbit/s:
This is an auto-generated long summary of Zyxel B-122 27.5 Mbit/s based on the first three specs of the first five spec groups.

Zyxel B-122. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 27.5 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
27.5 Mbit/s
Ethernet LAN
Yes
Wi-Fi band
Single-band (2.4 GHz)
Design
Antenna design
Internal
System requirements
Minimum RAM
32 MB
Compatible operating systems
Windows 98SE, ME, 2000, XP
Optical drive required
Yes
Minimum processor
P 300MHz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Weight
42 g
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11b
Minimum system requirements
CarBus Type II slot
Dimensions (WxDxH)
116 x 54.5 x 7 mm
Supported data transfer rates
1, 2, 5.5, 11
Output power description
17 dBm
Link/Act LED
Yes
Outdoor range
150 - 400 m.
Indoor range
50 - 80 m.