Zyxel logo

Zyxel ZyWALL 91-004-757001B wired router Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59681
Info modified on:
05 Jun 2019, 12:12:59
Short summary description Zyxel ZyWALL 91-004-757001B wired router Blue:

Zyxel ZyWALL 91-004-757001B, Blue

Long summary description Zyxel ZyWALL 91-004-757001B wired router Blue:

Zyxel ZyWALL 91-004-757001B. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. DSL specification: DMT T1.413, G.DMT (ITU G.992.1), G.LITE (ITU G.992.2), G.HS (ITU G.994.1), G.992.3 Annex A,.... Management protocols: SNMP, IGMP, Supported network protocols: IPv4. MAC address table: 256 entries. Safety: UL 60950-1, CSA 60950-1, EN60950-1, IEC 60950-1, Certification: FCC, EN55022 Class A, EN55024 Class A, ETSI 300 386

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.