Zyxel logo

Zyxel Prestige 660H-D3 wired router

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12856
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel Prestige 660H-D3 wired router:

Zyxel Prestige 660H-D3, IEEE 802.1D, 10 Mbit/s, RIP-1, RIP-2, SNMP, Telnet, HTTP, TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA, ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.994.1 (G.hs), ITU G.992.3 (G.DMT.bis), ITU...

Long summary description Zyxel Prestige 660H-D3 wired router:

Zyxel Prestige 660H-D3. Networking standards: IEEE 802.1D, Data transfer rate: 10 Mbit/s. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA. Certification: CE, FCC. Weight: 325 g. Power requirements: 12 V DC, Maximum data transfer rate: 0.024 Gbit/s, Dimensions (WxDxH): 180 x 128 x 36 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.