Zyxel logo

Zyxel Prestige 660R-D3 wired router

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14947
Info modified on:
10 Aug 2018, 05:59:20
Short summary description Zyxel Prestige 660R-D3 wired router:

Zyxel Prestige 660R-D3, 24 Mbit/s, ADSL Lite, ADSL, ADSL over ISDN, ADSL2, ADSL2+, READSL, RIP-1, RIP-2, TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, SNMP, Telnet, HTTP, 170 g

Long summary description Zyxel Prestige 660R-D3 wired router:

Zyxel Prestige 660R-D3. Data transfer rate: 24 Mbit/s. DSL specification: ADSL Lite, ADSL, ADSL over ISDN, ADSL2, ADSL2+, READSL. Routing protocols: RIP-1, RIP-2, Data link protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, Supported network protocols: SNMP, Telnet, HTTP. Weight: 170 g. Maximum data transfer rate: 0.024 Gbit/s, Dimensions (WxDxH): 111 x 106 x 35 mm, Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.