Zyxel logo

Zyxel Router ADSL 660R-61C wired router

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel Router ADSL 660R-61C wired router:

Zyxel Router ADSL 660R-61C, 10 Mbit/s, SNMP; HTTP; Telnet; TFTP, AAL5; ARP; ATM; DHCP; ICMP; IP; PPP; PPPoA; PPPoE; TCP; UDP, PAP, CHAP, UPnP, 0 - 40 °C

Long summary description Zyxel Router ADSL 660R-61C wired router:

Zyxel Router ADSL 660R-61C. Data transfer rate: 10 Mbit/s. Management protocols: SNMP; HTTP; Telnet; TFTP, Supported network protocols: AAL5; ARP; ATM; DHCP; ICMP; IP; PPP; PPPoA; PPPoE; TCP; UDP. Authentication method: PAP, CHAP. Certification: UPnP. Weight: 170 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.