Zyxel logo

Zyxel Prestige 660RU-T3 ADSL2+ Ethernet/USB Router wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24180
Info modified on:
04 Apr 2019, 07:52:06
Short summary description Zyxel Prestige 660RU-T3 ADSL2+ Ethernet/USB Router wired router:

Zyxel Prestige 660RU-T3 ADSL2+ Ethernet/USB Router, IEEE 802.1D, IEEE 802.1Q, 10 Mbit/s, RIP-1, RIP-2, SNMP, Telnet, HTTP, TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.4 (G.lite.bis), ITU...

Long summary description Zyxel Prestige 660RU-T3 ADSL2+ Ethernet/USB Router wired router:

Zyxel Prestige 660RU-T3 ADSL2+ Ethernet/USB Router. Networking standards: IEEE 802.1D, IEEE 802.1Q, Data transfer rate: 10 Mbit/s. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5. Authentication method: PAP, CHAP, MS-CHAP. Certification: FCC, CE. Weight: 170 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.