location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel Prestige 660H-63 wired router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige 660H-63
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-004-433001
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel Prestige 660H-63 wired router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.1d
  • - Fast Ethernet
  • - ADSL
  • - Web-based management
  • - DHCP client DHCP server
Long product name Zyxel Prestige 660H-63 wired router Fast Ethernet Black :
The long product name of Zyxel Prestige 660H-63 wired router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige 660H-63 ADSL 2+ ISDN
More>>>
Zyxel Prestige 660H-63 wired router Fast Ethernet Black:
The official description of Zyxel Prestige 660H-63 wired router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ZyXEL P-660H series is an all-in-one affordable router, compatible with high-speed ADSL, ADSL2 and ADSL2+ interfaces over existing copper lines. With speed up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660H series offers higher data transfer rates and better bandwidth than traditional ADSL gateways.
It also supports RE ADSL (Reach-Extended ADSL) for higher speed and longer distance. With excellent performance and upward compatibility, the P-660H series is great as the bridge between today's communications needs and tomorrow's converged services.

The ZyNOS operating system ensures state-of-art firewall performance and robust security from the P-660H series. Based on Stateful Packet Inspection, DoS (Denial of Service) and DDoS features, it provides the first line defense against hackers, network intruders, and other harmful threats.

Short summary description Zyxel Prestige 660H-63 wired router Fast Ethernet Black:
This short summary of the Zyxel Prestige 660H-63 wired router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel Prestige 660H-63, Fast Ethernet, Black

Long summary description Zyxel Prestige 660H-63 wired router Fast Ethernet Black:
This is an auto-generated long summary of Zyxel Prestige 660H-63 wired router Fast Ethernet Black based on the first three specs of the first five spec groups.

Zyxel Prestige 660H-63. Networking standards: IEEE 802.1d, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). DSL specification: ITU G.992.1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.hs, ITU G.992.3, ITU G.992.4, ITU G.992.5. Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, UDP/IP, IPSec, PPTP. Firewall security: Denial-of-Service (DoS) protection. Certification: FCC, CE

Network
Networking standards *
IEEE 802.1d
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Data transfer rate
100 Mbit/s
Full duplex
Yes
Supports ISDN connection
Yes
DSL features
ADSL
Yes
DSL specification
ITU G.992.1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.hs, ITU G.992.3, ITU G.992.4, ITU G.992.5
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Protocols
DMZ support
No
Management protocols
SNMP, Telnet, HTTP, FTP
DHCP client *
Yes
Protocols
DHCP server *
Yes
Supported network protocols
TCP/IP, UDP/IP, IPSec, PPTP
Security
Firewall security
Denial-of-Service (DoS) protection
Features
Certification
FCC, CE
Design
Product colour *
Black
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Weight
325 g
Other features
Power requirements
12V AC
Supported data transfer rates
10/100 Mbit/s
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
180 x 128 x 36 mm
Networking features
Ethernet, Fast Ethernet, ADSL 2/2+, ISDN
Connectivity technology
Wired
Connectivity LEDs
Yes