Zyxel logo

Zyxel NBG-460N wireless router White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40717
Info modified on:
13 Oct 2017, 20:37:14
Short summary description Zyxel NBG-460N wireless router White:

Zyxel NBG-460N, White

Long summary description Zyxel NBG-460N wireless router White:

Zyxel NBG-460N. Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0), Supported network protocols: PPTP, PPPoE, DHCP. Product colour: White. Certification: FCC Klasse B-certificeret, CE, CSA, UPnP Effekt. Weight: 326 g. Dimensions (WxDxH): 190 x 155 x 33 mm, Maximum data transfer rate: 0.3 Gbit/s, Data transfer rate: 300 Mbit/s

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.