Zyxel logo

Zyxel 802.11g Wireless Firewall Router + Wireless USB Adapter wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15097
Info modified on:
21 Jun 2019, 10:32:40
Short summary description Zyxel 802.11g Wireless Firewall Router + Wireless USB Adapter wireless router:

Zyxel 802.11g Wireless Firewall Router + Wireless USB Adapter, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPA, LAN, WAN, RP-SMA, 2 dBi

Long summary description Zyxel 802.11g Wireless Firewall Router + Wireless USB Adapter wireless router:

Zyxel 802.11g Wireless Firewall Router + Wireless USB Adapter. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. LED indicators: LAN, WAN. Antenna connector type: RP-SMA, Antenna gain level (max): 2 dBi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.