location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWA5301-NJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4614
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
  • - EAP, SSID, WEP, WPA, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2 Integrated antenna
Warranty: Limited lifetime
Long product name Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE) :
The long product name of Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 GHz, WiFi 802.11b/g/n 300 Mbps, RJ45 PoE, 172 g
More>>>
Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE):
The official description of Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Typical Wi-Fi deployments in a hotel usually place access points in hallways and hidden plenum spaces; the main purposes are to prevent theft and to avoid design disagreement between the high-tech AP and tasteful hotel interior design. However, this commonly seen deployment method and the hotel building structure usually disrupt Wi-Fi service to cause unnecessary complaints from customers. The NWA5301-NJ with innovative wall-plate design has been conceived to provide Wi-Fi services from one room to another. To provide modern services for hotel guests, the NWA5301-NJ integrates PoE and phone connectivity in a box to extend services with minimized investment. ZyXEL’s unified AP design enables NWA5301-NJ to perform as a stand-alone access point or a controller managed AP to provide deployment and management alternatives.

Rapid universal wall-plate deployments

The ZyXEL NWA5301-NJ has the best-of-breed deployment feasibility. Compliant with the most commonly used outlet box standards, the ZyXEL NWA5301-NJ can be mounted with the majority of outlet boxes to provide high-quality in-room Wi-Fi coverage. An exquisite mounting plate is attached to the NWA5301-NJ for fast installation while the strong mechanism also prevents easy theft. The NWA5301-NJ also comes with Ethernet punch-down interfaces that facilitate speedy device fitting to minimize business downtime.

Superb mobile-optimized RF performance

The NWA5301-NJ adopts 802.11n technology to provide bandwidths of up to 300 Mbps. The implemented premium 11n features, including maximum likelihood, allows the NWA5301-NJ to eliminate dead spots in its coverage for the best network efficiency. In hotel environments today, most users use mobile devices to access the network. As the devices have lower signal power by nature to sustain longer battery life, APs are less likely to pick up data sent from the devices comparing to which from laptops. The NWA5301-NJ comes equipped with well-placed high-gain antenna to maximize the RF pattern for optimized performance communicating with mobile devices. With all the advanced RF design, the NWA5301-NJ can significantly reduce complaints and increase satisfaction from customers.

Extending modern in-room services with a box
Nowadays, hotel owners provide guests with a range of services including phone, IPTV and network for home-like comfort. For this purpose, each room would require several cables or a switch; both could not only need more investment but also a longer construction period that inevitably affects the hotel business. More than just a Wi-Fi AP serving high-speed networks, the NWA5301-NJ has additional RJ-45, PoE and RJ-48 phone pass through ports to connect different kinds of devices such as PCs, fax machines, printers, set-top boxes, and phones with ease. The PoE port enables deployment of Power Devices (PD) like VoIP phones without electric outlets and power cables. The NWA5301-NJ fulfills all kind of connectivity requirements to provide great in-room services.

Comfortable and considerate network services

With experience and expertise in the hospitality industry for years, ZyXEL implemented several thoughtful designs in NWA5301-NJ. The LED of NWA5301-NJ features a so-called “suppress mode” which stops blinking after system initialization is done; this gives the room guest a comfortable space with peace-of-mind. Moreover, the AP status can be checked with this LED indicator with a simple click of a button. To prevent leaking of personal data, layer-2 isolation can be enabled in NWA5301-NJ so the users can only access shared services and peripherals such as hotel fax machines and are blocked from reaching other guest devices in the hotel. All these superior designs of ZyXEL NWA5301-NJ help hotel businesses to provide integrated in-room services with quick, best-in-class installation and to facilitate deployment and management.

Short summary description Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE):
This short summary of the Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel NWA5301-NJ, 300 Mbit/s, 300 Mbit/s, 10,100 Mbit/s, 2.4 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, 40 MHz

Long summary description Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Zyxel NWA5301-NJ. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: EAP, SSID, WEP, WPA, WPA2, WPA2-PSK. WAN connection: ADSL (RJ-11), Ethernet (RJ-45), Wi-Fi. Product colour: White, Certification: ETSI EN 300 328, FCC Part 15C, LP0002, EN 60601-1-2, EN 301 489-1, EN 301 489-17, EN55022,.... Antenna features: Integrated antenna, Antenna gain level (max): 4.5 dBi

Features
2.4 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
Channel bandwidth
40 MHz
Quality of Service (QoS) support
Yes
Transmitting power
17 dBmW
Security
Security algorithms *
EAP, SSID, WEP, WPA, WPA2, WPA2-PSK
MAC address filtering
Yes
Protocols
DHCP client
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
WAN connection
ADSL (RJ-11), Ethernet (RJ-45), Wi-Fi
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Design
Product colour *
White
LED indicators
Yes
Design
Certification
ETSI EN 300 328, FCC Part 15C, LP0002, EN 60601-1-2, EN 301 489-1, EN 301 489-17, EN55022, EN55024, EN61000-3-2/-3, FCC Part B, BSMI CNS13438, EN 60950-1, IEC 60950-1, BSMI CNS14336-1
Internal
Yes
Antenna
Antenna features
Integrated antenna
Antennas quantity
2
Antenna gain level (max)
4.5 dBi
Weight & dimensions
Width
85 mm
Depth
138 mm
Height
37.4 mm
Weight
172 g
Packaging data
Package width
200 mm
Package depth
141 mm
Package height
64 mm
Package weight
440 g
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 70 °C
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:18:53
Uk has collected 1 expert review for Zyxel NWA5301-NJ 300 Mbit/s White Power over Ethernet (PoE) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%